Microchip Technology, Inc. MOSFET DN3545N3-G P013

Description
MOSFET N-Channel MOSFET 450V 0.136A 3P TO-92
Description
MOSFET N-Channel MOSFET 450V 0.136A 3P TO-92
Datasheet
Datasheet Summary
Powered by GS/AI

The DN3545N3-G is a normally-on N-channel depletion-mode vertical DMOS FET in a TO-92 package, designed for switching and amplification applications requiring high breakdown voltage, high input impedance, and fast switching speeds. It has a drain-to-source breakdown voltage of 450 V, a static on-state resistance up to 20 Ω, and a saturated drain current of 200 mA. The device operates from -55°C to +150°C, features a positive temperature coefficient, and is RoHS compliant. Its input capacitance is up to 360 pF, and it exhibits low gate and drain-to-source leakage currents. The part is packaged in a TO-92 case with dimensions specified by JEDEC TO-92 standards, and its marking includes "Green" packaging indication.

Datasheet Summary
Powered by GS/AI

The DN3545N3-G is a normally-on N-channel depletion-mode vertical DMOS FET in a TO-92 package, designed for switching and amplification applications requiring high breakdown voltage, high input impedance, and fast switching speeds. It has a drain-to-source breakdown voltage of 450 V, a static on-state resistance up to 20 Ω, and a saturated drain current of 200 mA. The device operates from -55°C to +150°C, features a positive temperature coefficient, and is RoHS compliant. Its input capacitance is up to 360 pF, and it exhibits low gate and drain-to-source leakage currents. The part is packaged in a TO-92 case with dimensions specified by JEDEC TO-92 standards, and its marking includes "Green" packaging indication.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Channel MOSFET 450V 0.136A 3P TO-92

MOSFET N-Channel MOSFET 450V 0.136A 3P TO-92

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number DN3545N3-G P013
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333377P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
6 suppliers