SMSC - Standard Microsystems Corporation Oscillators CVCSO-914-1000

Description
1GHz VCSO (SAW) Sine Wave Oscillator 5V 4-SMD, No Lead
Request a Quote Datasheet
Description
1GHz VCSO (SAW) Sine Wave Oscillator 5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1051-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1051-ND
Oscillators 744-1051-ND
1GHz VCSO (SAW) Sine Wave Oscillator 5V 4-SMD, No Lead

1GHz VCSO (SAW) Sine Wave Oscillator 5V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1051-ND
Product Name Oscillators
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - X129-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - SN74LS629DRE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details