SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CW-0400-0800

Description
600MHz Center Frequency 0V ~ 12V Voltage Controlled Oscillator 7 ±5 dBm -5 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
600MHz Center Frequency 0V ~ 12V Voltage Controlled Oscillator 7 ±5 dBm -5 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1207-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1207-ND
VCOs (Voltage Controlled Oscillators) 744-1207-ND
600MHz Center Frequency 0V ~ 12V Voltage Controlled Oscillator 7 ±5 dBm -5 2nd Harmonic, Typ (dBc)

600MHz Center Frequency 0V ~ 12V Voltage Controlled Oscillator 7 ±5 dBm -5 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1207-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 400 to 800 MHz
Phase Noise -105 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-8.00#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000_6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details