SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CW-0250-0450

Description
350MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3.5 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
350MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3.5 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1205-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1205-ND
VCOs (Voltage Controlled Oscillators) 744-1205-ND
350MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3.5 dBm -15 2nd Harmonic, Typ (dBc)

350MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3.5 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1205-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 250 to 450 MHz
Phase Noise -96 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-1910-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillator Crystal - 510ACB18M4320BAGR - Richardson RFPD
Specs
Frequency 18.43 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details