1117.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3 dBm -15 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | CVCO55CL-1090-1145-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 16-QFN, Variant |
| Features / Standards | Lead-Free |
| Frequency | 1090 to 1145 MHz |
| Phase Noise | -108 dBc/Hz |