SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CL-0434-0452

Description
443MHz Center Frequency 1.5V ~ 3.5V Voltage Controlled Oscillator 0 ±4 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
443MHz Center Frequency 1.5V ~ 3.5V Voltage Controlled Oscillator 0 ±4 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1188-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1188-ND
VCOs (Voltage Controlled Oscillators) 744-1188-ND
443MHz Center Frequency 1.5V ~ 3.5V Voltage Controlled Oscillator 0 ±4 dBm -15 2nd Harmonic, Typ (dBc)

443MHz Center Frequency 1.5V ~ 3.5V Voltage Controlled Oscillator 0 ±4 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1188-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 434 to 452 MHz
Phase Noise -110 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X0137FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S7 - S73305-125.000MHZ-X-15-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details