SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CL-0305-0345

Description
325MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 6.5 ±3.5 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
325MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 6.5 ±3.5 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1186-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1186-ND
VCOs (Voltage Controlled Oscillators) 744-1186-ND
325MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 6.5 ±3.5 dBm -15 2nd Harmonic, Typ (dBc)

325MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 6.5 ±3.5 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1186-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 305 to 345 MHz
Phase Noise -111 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI212T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 212 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Surface Mount Oscillators - ECOC-2522-10.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - CD4541BM - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers