74MHz Center Frequency 0.3V ~ 3V Voltage Controlled Oscillator 2 ±2 dBm -15 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 744-1182-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 16-QFN, Variant |
| Features / Standards | Lead-Free |
| Frequency | 72 to 76 MHz |
| Phase Noise | -110 dBc/Hz |