SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-4124-4238

Description
4181MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 5 ±2 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
4181MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 5 ±2 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1605-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1605-ND
VCOs (Voltage Controlled Oscillators) 744-1605-ND
4181MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 5 ±2 dBm -20 2nd Harmonic, Typ (dBc)

4181MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 5 ±2 dBm -20 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1605-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 4124 to 4238 MHz
Phase Noise -106 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675336P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA172M500AAG - Richardson RFPD
Specs
Frequency 172 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
Through Hole Oscillators - ECS-100X - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details