SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-3475-3475

Description
3475MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
3475MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1597-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1597-ND
VCOs (Voltage Controlled Oscillators) 744-1597-ND
3475MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)

3475MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1597-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 3475 MHz
Phase Noise -110 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-9775-25.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - LM555CMM - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features / Standards RoHS
View Details
2 suppliers