SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-3271-3503

Description
3387MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
3387MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1591-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1591-ND
VCOs (Voltage Controlled Oscillators) 744-1591-ND
3387MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)

3387MHz Center Frequency 0.1V ~ 16V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1591-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 3271 to 3503 MHz
Phase Noise -108 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details