SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2850-3210

Description
3030MHz Center Frequency 0.5V ~ 14V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
3030MHz Center Frequency 0.5V ~ 14V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1580-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1580-ND
VCOs (Voltage Controlled Oscillators) 744-1580-ND
3030MHz Center Frequency 0.5V ~ 14V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic, Typ (dBc)

3030MHz Center Frequency 0.5V ~ 14V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1580-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2850 to 3210 MHz
Phase Noise -103 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - XC273-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - SN74LS628NG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details