SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2585-2715

Description
2650MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±2 dBm -25 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2650MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±2 dBm -25 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1567-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1567-ND
VCOs (Voltage Controlled Oscillators) 744-1567-ND
2650MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±2 dBm -25 2nd Harmonic, Typ (dBc)

2650MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±2 dBm -25 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1567-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2585 to 2715 MHz
Phase Noise -106 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pin Configurable-Selectable Oscillators - CY2XF24LXI009T - Shenzhen Shengyu Electronics Technology Limited
Specs
Oscillator Type XO; XO (Standard)
Operating Temperature -40 to 85 C (-40 to 185 F)
Output Type ECL; PECL; LVPECL; LVPECL
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - XC245-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers