SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2555-2695

Description
2625MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2625MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1563-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1563-ND
VCOs (Voltage Controlled Oscillators) 744-1563-ND
2625MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -20 2nd Harmonic, Typ (dBc)

2625MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -20 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1563-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2555 to 2695 MHz
Phase Noise -104 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAB156M250BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers