SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2350-2750

Description
2550MHz Center Frequency 1V ~ 15V Voltage Controlled Oscillator 5 ±2 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2550MHz Center Frequency 1V ~ 15V Voltage Controlled Oscillator 5 ±2 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1540-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1540-ND
VCOs (Voltage Controlled Oscillators) 744-1540-ND
2550MHz Center Frequency 1V ~ 15V Voltage Controlled Oscillator 5 ±2 dBm -20 2nd Harmonic, Typ (dBc)

2550MHz Center Frequency 1V ~ 15V Voltage Controlled Oscillator 5 ±2 dBm -20 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1540-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2350 to 2750 MHz
Phase Noise -106 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABA87M0000AAGR - Richardson RFPD
Specs
Frequency 87 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers