SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2207-2207

Description
2207MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 4.5 ±1.5 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2207MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 4.5 ±1.5 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1530-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1530-ND
VCOs (Voltage Controlled Oscillators) 744-1530-ND
2207MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 4.5 ±1.5 dBm -20 2nd Harmonic, Typ (dBc)

2207MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 4.5 ±1.5 dBm -20 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1530-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2207 MHz
Phase Noise -118 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - X127-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
TEXAS INSTRUMENTS CD74HC4060E.14 STAGE BINARY COUNTER W/ OSCILLATOR, DIP16 - 815-CD74HC4060E - Utmel Electronic Limited
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 35 MHz
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details