SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2005-2070

Description
2037.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3 dBm -25 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2037.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3 dBm -25 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1510-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1510-ND
VCOs (Voltage Controlled Oscillators) 744-1510-ND
2037.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3 dBm -25 2nd Harmonic, Typ (dBc)

2037.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 0 ±3 dBm -25 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1510-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2005 to 2070 MHz
Phase Noise -112 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - TPL5100DGST - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S3-32.768Khz - S31805T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
2 suppliers