SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-1560-1615

Description
1587.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
1587.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1490-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1490-ND
VCOs (Voltage Controlled Oscillators) 744-1490-ND
1587.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -15 2nd Harmonic, Typ (dBc)

1587.5MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1490-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 1560 to 1615 MHz
Phase Noise -112 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 5062205 - RS Components, Ltd.
Specs
Oscillator Type Programmable
Package / Form Factor Msop
Features / Standards RoHS
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - CY25701FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers