SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-0805-0815

Description
810MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator -5.0 ±2 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
810MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator -5.0 ±2 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1476-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1476-ND
VCOs (Voltage Controlled Oscillators) 744-1476-ND
810MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator -5.0 ±2 dBm -15 2nd Harmonic, Typ (dBc)

810MHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator -5.0 ±2 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1476-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 805 to 815 MHz
Phase Noise -124 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305-100.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BAA50M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers