SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55BE-2130-2360

Description
2245MHz Center Frequency 0V ~ 5V Voltage Controlled Oscillator 0 ±2 dBm -12 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2245MHz Center Frequency 0V ~ 5V Voltage Controlled Oscillator 0 ±2 dBm -12 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1132-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1132-ND
VCOs (Voltage Controlled Oscillators) 744-1132-ND
2245MHz Center Frequency 0V ~ 5V Voltage Controlled Oscillator 0 ±2 dBm -12 2nd Harmonic, Typ (dBc)

2245MHz Center Frequency 0V ~ 5V Voltage Controlled Oscillator 0 ±2 dBm -12 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1132-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2130 to 2360 MHz
Phase Noise -103 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details