SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55BE-2100-2200

Description
2150MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 4 ±2 dBm -12 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2150MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 4 ±2 dBm -12 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1129-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1129-ND
VCOs (Voltage Controlled Oscillators) 744-1129-ND
2150MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 4 ±2 dBm -12 2nd Harmonic, Typ (dBc)

2150MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 4 ±2 dBm -12 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1129-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2100 to 2200 MHz
Phase Noise -98 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECOC-2522-12.800-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - SN74S124DR - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details