SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55BE-1550-2500

Description
2025MHz Center Frequency 0.5V ~ 9.5V Voltage Controlled Oscillator 6 ±3 dBm -7 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2025MHz Center Frequency 0.5V ~ 9.5V Voltage Controlled Oscillator 6 ±3 dBm -7 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1080-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1080-ND
VCOs (Voltage Controlled Oscillators) 744-1080-ND
2025MHz Center Frequency 0.5V ~ 9.5V Voltage Controlled Oscillator 6 ±3 dBm -7 2nd Harmonic, Typ (dBc)

2025MHz Center Frequency 0.5V ~ 9.5V Voltage Controlled Oscillator 6 ±3 dBm -7 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1080-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 1550 to 2500 MHz
Phase Noise -95 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45116GC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details