640MHz Center Frequency 1V ~ 8V Voltage Controlled Oscillator 6.5 ±4.5 dBm -5 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 744-1072-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 16-QFN, Variant |
| Features / Standards | Lead-Free |
| Frequency | 510 to 770 MHz |
| Phase Noise | -106 dBc/Hz |