Texas Instruments Oscillators LMK60E2-125M00SIAT

Description
Clock Oscillator IC 125MHz 6-QFM (7x5)
Request a Quote Datasheet
Description
Clock Oscillator IC 125MHz 6-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 296-47589-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-47589-2-ND
Oscillators 296-47589-2-ND
Clock Oscillator IC 125MHz 6-QFM (7x5)

Clock Oscillator IC 125MHz 6-QFM (7x5)

Buy Now Datasheet
Oscillators - 296-47589-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-47589-1-ND
Oscillators 296-47589-1-ND
Clock Oscillator IC 125MHz 6-QFM (7x5)

Clock Oscillator IC 125MHz 6-QFM (7x5)

Buy Now Datasheet
Oscillators - 296-47589-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-47589-6-ND
Oscillators 296-47589-6-ND
Clock Oscillator IC 125MHz 6-QFM (7x5)

Clock Oscillator IC 125MHz 6-QFM (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LMK60E2-125M00SIAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK60E2-125M00SIAT
Clock/Timing - Programmable Timers and Oscillators LMK60E2-125M00SIAT
IC OSC CLOCK 125MHZ 6QFM

IC OSC CLOCK 125MHZ 6QFM

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMK60E2-125M00SIAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK60E2-125M00SIAT
Programmable Timers and Oscillators LMK60E2-125M00SIAT
Clock Oscillator IC 125MHz 6-QFM (7x5)

Clock Oscillator IC 125MHz 6-QFM (7x5)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 296-47589-2-ND LMK60E2-125M00SIAT LMK60E2-125M00SIAT
Product Name Oscillators Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; Surface Mount Surface Mount; 6-SMD Module
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LMK61E2-I3SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillator Crystal - 510AAA1M00000BAGR - Richardson RFPD
Specs
Frequency 1 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers