SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO33BE-2400-2500

Description
2450MHz Center Frequency 0V ~ 3V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2450MHz Center Frequency 0V ~ 3V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1766-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1766-ND
VCOs (Voltage Controlled Oscillators) 744-1766-ND
2450MHz Center Frequency 0V ~ 3V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic, Typ (dBc)

2450MHz Center Frequency 0V ~ 3V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1766-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 12-QFN, Variant
Features / Standards Lead-Free
Frequency 2400 to 2500 MHz
Phase Noise -96 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI125T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Surface Mount Crystals - ECS-120-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Oscillators - 296-LMK6CE15625DDLFRTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers