SMSC - Standard Microsystems Corporation Oscillators CRBSCS-01-250.000

Description
250MHz RF Clock Source Sine Wave Oscillator 5.5V Module Adapter, SMA F (3)
Request a Quote Datasheet
Description
250MHz RF Clock Source Sine Wave Oscillator 5.5V Module Adapter, SMA F (3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1658-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1658-ND
Oscillators 744-1658-ND
250MHz RF Clock Source Sine Wave Oscillator 5.5V Module Adapter, SMA F (3)

250MHz RF Clock Source Sine Wave Oscillator 5.5V Module Adapter, SMA F (3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1658-ND
Product Name Oscillators
Oscillator Type RF Clock Source
Package / Form Factor Module Adapter, SMA F (3)
Connectors SMA
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 1473-SIT1566AC-JV-XXE-32.768DTR-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 3 ppm
View Details