SMSC - Standard Microsystems Corporation Oscillators CPROBS5-0010

Description
10MHz XO (Standard) Sine Wave Oscillator 5V Module Adapter, BNC M to F
Request a Quote Datasheet
Description
10MHz XO (Standard) Sine Wave Oscillator 5V Module Adapter, BNC M to F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1767-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1767-ND
Oscillators 744-1767-ND
10MHz XO (Standard) Sine Wave Oscillator 5V Module Adapter, BNC M to F

10MHz XO (Standard) Sine Wave Oscillator 5V Module Adapter, BNC M to F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1767-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Module Adapter, BNC M to F
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - IS82C54-1096 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 1473-30156-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details