SMSC - Standard Microsystems Corporation Oscillators CPRO33-45.000

Description
45MHz XO (Standard) HCMOS Oscillator 3.3V Module Adapter, SMA M to F
Request a Quote Datasheet
Description
45MHz XO (Standard) HCMOS Oscillator 3.3V Module Adapter, SMA M to F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1236-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1236-ND
Oscillators 744-1236-ND
45MHz XO (Standard) HCMOS Oscillator 3.3V Module Adapter, SMA M to F

45MHz XO (Standard) HCMOS Oscillator 3.3V Module Adapter, SMA M to F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1236-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Module Adapter, SMA M to F
Connectors SMA
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C9 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details