SMSC - STANDARD MICROSYSTEMS CORPORATION
COM5016CD -- INTEGRATED CIRCUITS (ICS) - CLOCK-TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
SMSC - Standard Microsystems Corporation
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
COM5016CD
Description
DUAL BAUD RATE GENERATOR
-
Acme Chip Technology Co., Limited
Description
DUAL BAUD RATE GENERATOR
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
COM5016CD
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
COM5016CD |
|
Product Name
|
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Tape & Reel (TR)
Supply Voltage
1.6 to 5 volts
Operating Temperature
-40 C (-40 F)
View Details
6 suppliers
Device Type
Clock Generator
Bus Interface
Clock
Package Type
Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
Package Type
TSSOP
Supply Voltage
1.8 volts
Frequency
230 MHz
View Details
7 suppliers
Device Type
Real Time Clock; Clock Driver
Package Type
Son
Operating Temperature
-40 C (-40 F)
View Details