Microchip Technology, Inc. Automotive 5V Interface Transceiver IC COM20020ILJPTR

Description
CAN 5Mbps 5V Automotive 28-Pin PLCC T/R Product overview: COM20020ILJPTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-COM20020ILJPTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAN 5Mbps 5V Automotive 28-Pin PLCC T/R Product overview: COM20020ILJPTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-COM20020ILJPTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 5V Interface Transceiver IC - 753-COM20020ILJPTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5V Interface Transceiver IC
753-COM20020ILJPTR
Automotive 5V Interface Transceiver IC 753-COM20020ILJPTR
CAN 5Mbps 5V Automotive 28-Pin PLCC T/R Product overview: COM20020ILJPTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-COM20020ILJPTR can be used for catalog matching and distributor lookup.

CAN 5Mbps 5V Automotive 28-Pin PLCC T/R Product overview: COM20020ILJPTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-COM20020ILJPTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 753-COM20020ILJPTR
Product Name Automotive 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Power Switch ICs - 2580675 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type PG-TSNP-6-10/PG-TSNP-6-8/PG-TSNP-6-2
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details