Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers COM20019I-DZD

Description
Win Source Part Number: 1370738-COM20019I-DZ D Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Base Product Number: COM20019 HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Function: Controller Voltage - Supply: 4.5V ~ 5.5V Current - Supply: 20mA Protocol: ARCNET Interface: Parallel Standards: ARCNET 878.1
Request a Quote Datasheet
Description
Win Source Part Number: 1370738-COM20019I-DZ D Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Base Product Number: COM20019 HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Function: Controller Voltage - Supply: 4.5V ~ 5.5V Current - Supply: 20mA Protocol: ARCNET Interface: Parallel Standards: ARCNET 878.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1370738-COM20019I-DZD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1370738-COM20019I-DZD
Integrated Circuits (ICs) - Interface - Controllers 1370738-COM20019I-DZD
Win Source Part Number: 1370738-COM20019I-DZ D Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Base Product Number: COM20019 HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Function: Controller Voltage - Supply: 4.5V ~ 5.5V Current - Supply: 20mA Protocol: ARCNET Interface: Parallel Standards: ARCNET 878.1

Win Source Part Number: 1370738-COM20019I-DZD
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Base Product Number: COM20019
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Function: Controller
Voltage - Supply: 4.5V ~ 5.5V
Current - Supply: 20mA
Protocol: ARCNET
Interface: Parallel
Standards: ARCNET 878.1

Buy Now Datasheet
Controllers - 638-1000-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1000-5-ND
Controllers 638-1000-5-ND
ARCNET Controller ARCNET 878.1 Parallel Interface 28-PLCC (11.51x11.51)

ARCNET Controller ARCNET 878.1 Parallel Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet
Controllers COM20019I-DZD
IC CTRLR ARCNET 2KX8 RAM 28-PLCC

IC CTRLR ARCNET 2KX8 RAM 28-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - COM20019I-DZD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
COM20019I-DZD
Integrated Circuits (ICs) - Interface - Controllers COM20019I-DZD
IC CTRLR ARCNET 2KX8 RAM 28-PLCC

IC CTRLR ARCNET 2KX8 RAM 28-PLCC

Supplier's Site
Controllers - COM20019I-DZD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
COM20019I-DZD
Controllers COM20019I-DZD
ARCNET Controller ARCNET 878.1 Parallel Interface 28-PLCC (11.51x11.51)

ARCNET Controller ARCNET 878.1 Parallel Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1370738-COM20019I-DZD 638-1000-5-ND COM20019I-DZD COM20019I-DZD COM20019I-DZD
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 4.5V ~ 5.5V 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Technology Parallel Parallel ARCNET Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9993BBCZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1916891P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details