SMSC - Standard Microsystems Corporation RF Filters CLPFL-0050-BNC

Description
50MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth BNC In-Line Module
Request a Quote Datasheet
Description
50MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 744-1736-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
744-1736-ND
RF Filters 744-1736-ND
50MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth BNC In-Line Module

50MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 744-1736-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

15250 to 15750MHz – Band Pass Filter - UIYBPF9033A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.53E7 to 1.58E7 kHz
Insertion Loss 0.8000 dB
View Details
Passive GaAs MMIC 15.8 - 19.7 GHz Bandpass Filter - MFBP-00064CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 15830 to 19740 MHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
100 MHz LC Lowpass Filter - AE100L8815-M - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 1 dB
View Details