SMSC - Standard Microsystems Corporation RF Filters CLPFL-0015-BNC

Description
15MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth BNC In-Line Module
Request a Quote Datasheet
Description
15MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 744-1733-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
744-1733-ND
RF Filters 744-1733-ND
15MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth BNC In-Line Module

15MHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 744-1733-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Band Pass Filter - 5o2670160 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 12000 to 28500 MHz
View Details