LED Driver IC 4 Output AC DC Offline Switcher Yes Dimming 10-DFN (3x3)
LED Driver IC 4 Output AC DC Offline Switcher Yes Dimming 10-DFN (3x3)
LED Driver IC 4 Output AC DC Offline Switcher Yes Dimming 10-DFN (3x3)
LED DRIVER, LINEAR, DFN, SMD; Device Topology:Linear; Input Voltage Min:90VAC; Input Voltage Max:320VAC; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:4Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
4-TAP SEQUENTIAL LINEAR LED DRIV
LED Lighting Drivers 4-Tap Sequential Linear LED Driver
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | CL88030T-E/MFTR-ND | 77AC3567 | CL88030T-E/MF | CL88030T-E/MF |
| Product Name | LED Drivers | Led Driver, Linear, Dfn, Smd; Device Topology Microchip | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |