LED Driver IC 4 Output AC DC Offline Switcher Triac Dimming 8-SOIC
LED Driver IC 4 Output AC DC Offline Switcher Triac Dimming 8-SOIC
SEQUENTIAL LINEAR LED DRIVER
IC LED DRIVER OFFL TRIAC 8SOIC
LED Lighting Drivers Sequential LinearLED Driver, 4 Taps
SOIC SEQUENTIAL LINEAR LED DRIVER, 4 TAPS ROHS COMPLIANT: YES
LED DRIVER, SEQUENTIAL LINEAR , HSOIC-8; Device Topology:Linear; No. of Outputs:4Outputs; Output Current:-; Output Voltage:190V; Driver Case Style:HSOIC; No. of Pins:8Pins; Input Voltage Min:90V; Input Voltage Max:135V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | CL88020T-E/SETR-ND | CL88020T-E/SE | CL88020T-E/SE | CL88020T-E/SE | 84AC0985 | 23AC3150 |
| Product Name | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Soic Sequential Linear Led Driver, 4 Taps Rohs Compliant Microchip | Led Driver, Sequential Linear , Hsoic-8; Device Topology Microchip |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |