The CL8801K63-G is a sequential linear LED driver designed for driving low-current LEDs directly from AC mains. It operates efficiently with a minimal component count, requiring only the CL8801, four resistors, and a diode bridge for basic configuration, eliminating the need for magnetics or capacitors. The driver can deliver up to 7.5W output power, or 13W with a heat sink, while achieving over 110 lumens per watt with efficient LEDs. It features a typical electrical efficiency of 85%, a power factor greater than 0.95, and a total harmonic distortion (THD) of less than 30%. The CL8801K63-G is compatible with phase dimming when used with an RC network, making it suitable for various applications including fluorescent tube retrofits and general LED lighting. The device is packaged in a 33-lead QFN format, facilitating surface mount installation.
Manufacturer: Microchip Technology
Win Source Part Number: 866792-CL8801K63-G
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: LED Driver IC 4 Output AC DC Offline Switcher - - Dimming - 33-QFN (6x6)
Package: 33-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: CL8801
Categories: Integrated Circuits (ICs)
Case / Package: 33-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LED DRIVER OFFL 33QFN Product overview: CL8801K63-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL8801K63-G can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output AC DC Offline Switcher Dimming 33-QFN (6x6)
IC LED DRIVER OFFLINE 33QFN
SEQUENTIAL LINEAR LED DRIVER 33 VQFN 6X6X1.0MM TRAY ROHS COMPLIANT: YES
IC LED DRIVER OFFL 33QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 866792-CL8801K63-G | 137-CL8801K63-G | CL8801K63-G-ND | CL8801K63-G | 67X5054 | CL8801K63-G |
| Product Name | PMIC - PMIC - LED Drivers - CL8801K63-G | LED Driver IC | LED Drivers | PMIC - LED Drivers | Sequential Linear Led Driver 33 Vqfn 6X6X1.0Mm Tray Rohs Compliant Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 33-QFN (6x6) | Tray | ||||
| Input Voltage | 90 to 275 volts | 90 to 275 volts | 90 to 275 volts |