Microchip Technology, Inc. Sequential Linear LED Driver CL8801

Description
The CL8801 is designed to drive a long string of inexpensive, low current LEDs directly from the AC mains. A basic driver circuit consists of the CL8801, four resistors, and a bridge rectifier. Two to four additional components are optional for various levels of transient protection. No capacitors, EMI filters, or power factor correction circuits are needed. A string of series/parallel LEDs is tapped at four locations. Four linear current regulators sink current at each tap and are sequentially turned on and off, tracking the input sine wave voltage. Voltage across each regulator is minimized when conducting, providing high efficiency. Output current at each tap is individually resistor-adjustable. Cross-regulation, as the CL8801 switches from one regulator to the next, provides smooth transitions. The current waveform can be tailored to optimize for input voltage range, line/load regulation, output power/current, efficiency, power factor, THD, dimmer compatibility, and LED utilization. With the addition of an RC network, the driver is compatible with phase dimming. Additional Features Minimal component count (base config: CL8801 + 4 resistors + diode bridge) No magnetics, no capacitors Up to 7.5W output (13W w/ heat sink) >110Lm/W using efficient LEDs 85% electrical efficiency >0.95 power factor <30% THD line current Low conducted EMI w/o filters 85% LED luminous utilization Phase dimmer compatible with an RC network
Description
The CL8801 is designed to drive a long string of inexpensive, low current LEDs directly from the AC mains. A basic driver circuit consists of the CL8801, four resistors, and a bridge rectifier. Two to four additional components are optional for various levels of transient protection. No capacitors, EMI filters, or power factor correction circuits are needed. A string of series/parallel LEDs is tapped at four locations. Four linear current regulators sink current at each tap and are sequentially turned on and off, tracking the input sine wave voltage. Voltage across each regulator is minimized when conducting, providing high efficiency. Output current at each tap is individually resistor-adjustable. Cross-regulation, as the CL8801 switches from one regulator to the next, provides smooth transitions. The current waveform can be tailored to optimize for input voltage range, line/load regulation, output power/current, efficiency, power factor, THD, dimmer compatibility, and LED utilization. With the addition of an RC network, the driver is compatible with phase dimming. Additional Features Minimal component count (base config: CL8801 + 4 resistors + diode bridge) No magnetics, no capacitors Up to 7.5W output (13W w/ heat sink) >110Lm/W using efficient LEDs 85% electrical efficiency >0.95 power factor <30% THD line current Low conducted EMI w/o filters 85% LED luminous utilization Phase dimmer compatible with an RC network
Datasheet
Datasheet Summary
Powered by GS/AI

The CL8801 is a Sequential Linear LED Driver designed for driving long strings of low-current LEDs directly from the AC mains. It requires minimal external components, consisting of just the CL8801, four resistors, and a bridge rectifier, with optional components for transient protection. The driver operates without the need for capacitors, EMI filters, or power factor correction circuits. It can deliver up to 7.5W output power, or 13W with a heat sink, while achieving over 110 lumens per watt with efficient LEDs. The device boasts a typical electrical efficiency of 85%, a power factor greater than 0.95, and a total harmonic distortion (THD) of less than 30%. The CL8801 features low conducted EMI without filters and provides 85% LED luminous utilization. It is also compatible with phase dimming when used with an RC network, making it suitable for various lighting applications, including fluorescent tube retrofits and incandescent bulb replacements.

Datasheet Summary
Powered by GS/AI

The CL8801 is a Sequential Linear LED Driver designed for driving long strings of low-current LEDs directly from the AC mains. It requires minimal external components, consisting of just the CL8801, four resistors, and a bridge rectifier, with optional components for transient protection. The driver operates without the need for capacitors, EMI filters, or power factor correction circuits. It can deliver up to 7.5W output power, or 13W with a heat sink, while achieving over 110 lumens per watt with efficient LEDs. The device boasts a typical electrical efficiency of 85%, a power factor greater than 0.95, and a total harmonic distortion (THD) of less than 30%. The CL8801 features low conducted EMI without filters and provides 85% LED luminous utilization. It is also compatible with phase dimming when used with an RC network, making it suitable for various lighting applications, including fluorescent tube retrofits and incandescent bulb replacements.

Suppliers

Company
Product
Description
Supplier Links
Sequential Linear LED Driver - CL8801 - Microchip Technology, Inc.
Chandler, AZ, United States
Sequential Linear LED Driver
CL8801
Sequential Linear LED Driver CL8801
The CL8801 is designed to drive a long string of inexpensive, low current LEDs directly from the AC mains. A basic driver circuit consists of the CL8801, four resistors, and a bridge rectifier. Two to four additional components are optional for various levels of transient protection. No capacitors, EMI filters, or power factor correction circuits are needed. A string of series/parallel LEDs is tapped at four locations. Four linear current regulators sink current at each tap and are sequentially turned on and off, tracking the input sine wave voltage. Voltage across each regulator is minimized when conducting, providing high efficiency. Output current at each tap is individually resistor-adjustable. Cross-regulation, as the CL8801 switches from one regulator to the next, provides smooth transitions. The current waveform can be tailored to optimize for input voltage range, line/load regulation, output power/current, efficiency, power factor, THD, dimmer compatibility, and LED utilization. With the addition of an RC network, the driver is compatible with phase dimming. Additional Features Minimal component count (base config: CL8801 + 4 resistors + diode bridge) No magnetics, no capacitors Up to 7.5W output (13W w/ heat sink) >110Lm/W using efficient LEDs 85% electrical efficiency >0.95 power factor <30% THD line current Low conducted EMI w/o filters 85% LED luminous utilization Phase dimmer compatible with an RC network

The CL8801 is designed to drive a long string of inexpensive, low current LEDs directly from the AC mains. A basic driver circuit consists of the CL8801, four resistors, and a bridge rectifier. Two to four additional components are optional for various levels of transient protection. No capacitors, EMI filters, or power factor correction circuits are needed. A string of series/parallel LEDs is tapped at four locations. Four linear current regulators sink current at each tap and are sequentially turned on and off, tracking the input sine wave voltage. Voltage across each regulator is minimized when conducting, providing high efficiency. Output current at each tap is individually resistor-adjustable. Cross-regulation, as the CL8801 switches from one regulator to the next, provides smooth transitions. The current waveform can be tailored to optimize for input voltage range, line/load regulation, output power/current, efficiency, power factor, THD, dimmer compatibility, and LED utilization. With the addition of an RC network, the driver is compatible with phase dimming.

Additional Features

  • Minimal component count (base config: CL8801 + 4 resistors + diode bridge)
  • No magnetics, no capacitors
  • Up to 7.5W output (13W w/ heat sink)
  • >110Lm/W using efficient LEDs
  • 85% electrical efficiency
  • >0.95 power factor
  • <30% THD line current
  • Low conducted EMI w/o filters
  • 85% LED luminous utilization
  • Phase dimmer compatible with an RC network
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number CL8801
Product Name Sequential Linear LED Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM2759SDX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
LED Drivers - 360656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0714 volts
Output Power 20.3 watts
View Details
PMIC - PMIC - LED Drivers - A6285EETTR-T - 1011368-A6285EETTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Voltage 12 volts
View Details
5 suppliers
Boost LED Driver IC - 137-TLD60981EPXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 4.5 to 58 volts
Output Voltage 4.85 volts
Number of Channels 1 #
View Details
5 suppliers