IC LED DRIVER OFFL 33QFN Product overview: CL8800K63-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL8800K63-G can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output AC DC Offline Switcher Dimming 33-QFN (6x6)
LED DRIVER, SEQUENTIAL LINEAR, QFN-33; Device Topology:Linear; Input Voltage Min:90V; Input Voltage Max:275V; Output Voltage Max:350V; Output Current Max:115mA; Switching Frequency:-; No. of Outputs:6Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
IC LED DRIVER OFFL 33QFN
IC LED DRIVER OFFLINE 33QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CL8800K63-G | CL8800K63-G-ND | 73AC9822 | CL8800K63-G | CL8800K63-G |
| Product Name | LED Driver IC | LED Drivers | Led Driver, Sequential Linear, Qfn-33; Device Topology Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 90 to 275 volts | 90 to 275 volts | 90 to 275 volts | 90 to 275 volts | |
| Output Voltage | 70 volts | 70 to 350 volts | 350 volts | ||
| Number of Channels | 6 # | ||||
| Package Type | Tray |