LED Driver IC 1 Output Linear PWM Dimming 100mA TO-220-3
IC LED DRV LIN PWM 100MA TO220-3 Product overview: CL6N5-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, TO220. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, TO220, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL6N5-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368363-CL6N5-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 119°C (TJ)
Fake Threat In the Open Market: 49 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Base Product Number: CL6
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Applications: Lighting, Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 1
Voltage - Supply (Min): 6.5V
Voltage - Supply (Max): 90V
Voltage - Output: 4V ~ 90V
Current - Output / Channel: 100mA
Dimming: PWM
LINEAR FIXED 100mA CONSTANT CURRENT LED
LINEAR FIXED 100mA CONSTANT CURRENT LED
LINEAR FIXED 100mA CONSTANT CURRENT LED
LED DRIVER, -40 TO 119DEG C ROHS COMPLIANT: YES
IC LED DRV LIN PWM 100MA TO220-3
LED Lighting Drivers 100V 100mA Temp Comp
IC LED DRVR LIN DIM 100MA TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | CL6N5-G-ND | 137-CL6N5-G | 1368363-CL6N5-G | 1771952P | 1771952 | 91AH5832 | CL6N5-G | CL6N5-G | CL6N5-G |
| Product Name | LED Drivers | 100MA TO220 LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Driver ICs | LED Driver ICs | Led Driver, -40 To 119Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6.5 to 90 volts | 6.5 to 90 volts | 6.5 to 90 volts | ||||||
| Output Voltage | 4 to 90 volts | 4 volts | 4 to 90 volts | 90 volts | |||||
| Output Current | 100 milliamps | 120 milliamps | 100 milliamps |