Microchip Technology, Inc. 100MA TO252 LED Driver IC CL6K4-G

Description
IC LED DRVR LIN PWM 100MA TO252 Product overview: CL6K4-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL6K4-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR LIN PWM 100MA TO252 Product overview: CL6K4-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL6K4-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MA TO252 LED Driver IC
137-CL6K4-G
100MA TO252 LED Driver IC 137-CL6K4-G
IC LED DRVR LIN PWM 100MA TO252 Product overview: CL6K4-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL6K4-G can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 100MA TO252 Product overview: CL6K4-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL6K4-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1230933-CL6K4-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1230933-CL6K4-G
Integrated Circuits (ICs) - PMIC - LED Drivers 1230933-CL6K4-G
Win Source Part Number: 1230933-CL6K4-G Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Applications: Lighting, Signage Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Output: 4V ~ 90V Current - Output / Channel: 100mA Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 6.5V Voltage - Supply (Max): 90V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 119°C (TJ) Alternative Parts (Cross-Reference): CL6K4-G.; CL6K4G; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: CL6K4-G-ND,CL6K4-GCT ,CL6K4-GDKR,CL6K4-GT R Base Product Number: CL6

Win Source Part Number: 1230933-CL6K4-G
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Lighting, Signage
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Output: 4V ~ 90V
Current - Output / Channel: 100mA
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 6.5V
Voltage - Supply (Max): 90V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 119°C (TJ)
Alternative Parts (Cross-Reference): CL6K4-G.; CL6K4G;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: CL6K4-G-ND,CL6K4-GCT,CL6K4-GDKR,CL6K4-GTR
Base Product Number: CL6

Buy Now Datasheet
LED Drivers - CL6K4-GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
CL6K4-GTR-ND
LED Drivers CL6K4-GTR-ND
LED Driver IC 1 Output Linear PWM Dimming 100mA TO-252, (D-Pak)

LED Driver IC 1 Output Linear PWM Dimming 100mA TO-252, (D-Pak)

Buy Now Datasheet
LED Drivers - CL6K4-GCT-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
CL6K4-GCT-ND
LED Drivers CL6K4-GCT-ND
LED Driver IC 1 Output Linear PWM Dimming 100mA TO-252, (D-Pak)

LED Driver IC 1 Output Linear PWM Dimming 100mA TO-252, (D-Pak)

Buy Now Datasheet
LED Drivers - CL6K4-GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
CL6K4-GDKR-ND
LED Drivers CL6K4-GDKR-ND
LED Driver IC 1 Output Linear PWM Dimming 100mA TO-252, (D-Pak)

LED Driver IC 1 Output Linear PWM Dimming 100mA TO-252, (D-Pak)

Buy Now Datasheet
Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip - 67X5049 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip
67X5049
Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip 67X5049
LED DRIVER, CONSTANT CURRENT, TO-252AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:100mA; Output Voltage:90V; Driver Case Style:TO-252AA; No. of Pins:3Pins; Input Voltage Min:6.5V; Product Range:- RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, TO-252AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:100mA; Output Voltage:90V; Driver Case Style:TO-252AA; No. of Pins:3Pins; Input Voltage Min:6.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip - 84X5955 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip
84X5955
Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip 84X5955
LED DRIVER, CONSTANT CURRENT, TO-252AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:100mA; Output Voltage:90V; Driver Case Style:TO-252AA; No. of Pins:3Pins; Input Voltage Min:6.5V; Product Range:- RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, TO-252AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:100mA; Output Voltage:90V; Driver Case Style:TO-252AA; No. of Pins:3Pins; Input Voltage Min:6.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - CL6K4-G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CL6K4-G
PMIC - LED Drivers CL6K4-G
IC LED DRVR LIN DIM 100MA TO252

IC LED DRVR LIN DIM 100MA TO252

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CL6K4-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CL6K4-G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CL6K4-G
IC LED DRVR LIN PWM 100MA TO252

IC LED DRVR LIN PWM 100MA TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-CL6K4-G 1230933-CL6K4-G CL6K4-GTR-ND 67X5049 CL6K4-G CL6K4-G
Product Name 100MA TO252 LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 6.5 to 90 volts 6.5 to 90 volts 6.5 to ? volts 6.5 to 90 volts
Output Voltage 4 volts 4 to 90 volts 4 to 90 volts 90 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

OEM Souring - 1463940-A6275ELWT-TR - Win Source Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - 763526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 20 watts
Features RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1340082-ILD8150EXUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
8 suppliers
PMIC - PMIC - LED Drivers - LM2751SD-A - 1197983-LM2751SD-A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 5 volts
View Details
5 suppliers