IC LED DRIVER LINEAR 25MA TO252 Product overview: CL525K4-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA, TO252. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, TO252, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL525K4-G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Dimming 25mA TO-252, (D-Pak)
Win Source Part Number: 1368364-CL525K4-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 46 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Base Product Number: CL525
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting, Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 1
Voltage - Supply (Min): 4.75V
Voltage - Supply (Max): 90V
Voltage - Output: 1V ~ 90V
Current - Output / Channel: 25mA
LED Lighting Drivers Constant Current LED Drivers w/ low volt
IC LED DRIVER LINEAR 25MA TO252
IC LED DRIVER LINEAR 25MA TO252
LED DRIVER, CONSTANT CURRENT, TO-252AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:90V; Driver Case Style:TO-252AA; No. of Pins:3Pins; Input Voltage Min:4.75V; Product Range:- RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, TO-252AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:90V; Driver Case Style:TO-252AA; No. of Pins:3Pins; Input Voltage Min:4.75V; Product Range:- RoHS Compliant: Yes
LINEAR, FIXED CONSTANT CURRENT LED DRIVE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CL525K4-G | CL525K4-GTR-ND | 1368364-CL525K4-G | CL525K4-G | CL525K4-G | CL525K4-G | 86X1757 | 51AK5853 |
| Product Name | 25MA TO252 LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip | Linear, Fixed Constant Current Led Drive Microchip |
| Input Voltage | 4.75 to 90 volts | 4.75 to 90 volts | 4.75 to 90 volts | 4.75 to ? volts | ||||
| Output Voltage | 1 volts | 1 to 90 volts | 1 to 90 volts | 90 volts | ||||
| Number of Channels | 1 # | |||||||
| Package Type | Tape & Reel (TR) | TO-252-3, DPak (2 Leads + Tab), SC-63 |