Microchip Technology, Inc. LED Drivers CL330SG-G

Description
LED Driver IC 3 Output Linear Analog, PWM Dimming 30mA 8-SOIC
Request a Quote Datasheet
Description
LED Driver IC 3 Output Linear Analog, PWM Dimming 30mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - CL330SG-GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
CL330SG-GTR-ND
LED Drivers CL330SG-GTR-ND
LED Driver IC 3 Output Linear Analog, PWM Dimming 30mA 8-SOIC

LED Driver IC 3 Output Linear Analog, PWM Dimming 30mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30MA LED Driver IC
137-CL330SG-G
30MA LED Driver IC 137-CL330SG-G
IC LED DRVR LIN PWM 30MA 8SOIC Product overview: CL330SG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL330SG-G can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 30MA 8SOIC Product overview: CL330SG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL330SG-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - CL330SG-G - 013156-CL330SG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CL330SG-G
013156-CL330SG-G
PMIC - PMIC - LED Drivers - CL330SG-G 013156-CL330SG-G
Manufacturer: Microchip Technology Win Source Part Number: 013156-CL330SG-G Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Frequency: 0Hz to 100kHz Internal Switch(s): Yes Number of Outputs: 3 Dimming: Analog, PWM Output Voltage: 4 V to 90 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 119°C (TJ) Case / Package: 8-SOIC Maximum Supply Voltage: 90V Operating Input Voltage(Min): 6.5V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3,300

Manufacturer: Microchip Technology
Win Source Part Number: 013156-CL330SG-G
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 0Hz to 100kHz
Internal Switch(s): Yes
Number of Outputs: 3
Dimming: Analog, PWM
Output Voltage: 4 V to 90 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 119°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 90V
Operating Input Voltage(Min): 6.5V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3,300

Buy Now Datasheet
PMIC - LED Drivers - CL330SG-G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CL330SG-G
PMIC - LED Drivers CL330SG-G
IC LED DRIVER LIN DIM 30MA 8SOIC

IC LED DRIVER LIN DIM 30MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
CL330SG-G
LED Lighting Drivers CL330SG-G
LED Lighting Drivers 3-CH 30mA LINEAR

LED Lighting Drivers 3-CH 30mA LINEAR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CL330SG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CL330SG-G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CL330SG-G
IC LED DRVR LIN PWM 30MA 8SOIC

IC LED DRVR LIN PWM 30MA 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number CL330SG-GTR-ND 137-CL330SG-G 013156-CL330SG-G CL330SG-G CL330SG-G CL330SG-G
Product Name LED Drivers 30MA LED Driver IC PMIC - PMIC - LED Drivers - CL330SG-G PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6.5 to 90 volts 6.5 to 90 volts 6.5 volts 6.5 to 90 volts
Output Voltage 4 to 90 volts 4 volts 4 to 90 volts
Output Current 30 milliamps 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - TLD5085EJFUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.75 to 45 volts
Output Voltage 0.6000 to 16 volts
View Details
5 suppliers
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers
LED Driver IC - 137-LM3432MHX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers