Microchip Technology, Inc. 3-Channel 30mA Linear LED Driver CL330

Description
The CL330 is designed to drive 3 strings of LEDs at a constant current of 30mA. Other drivers with currents in the range of 20 - 30mA are available. The drive current is fixed, with a ±6% tolerance over a VOUT range of 4.0 - 15V. Separate enable pins for each channel allow for PWM dimming, 3-step linear dimming, or individual disconnection of faulty LED strings. Over-temperature protection circuitry shuts down all 3 channels when the nominal die temperature reaches 135°C. Normal operation resumes when the die temperature drops by 30°C. The CL330 is available in the 8-Lead SOIC (w/Heat Slug) package and requires a single ceramic bypass capacitor which may be shared among several drivers. Additional Features ±6.0% current accuracy @ 4.0 -15V 90V standoff voltage Separate enable pins for each channel allow for PWM dimming Over-temperature protection 8-Lead SOIC (w/Heat Slug) package
Datasheet
Description
The CL330 is designed to drive 3 strings of LEDs at a constant current of 30mA. Other drivers with currents in the range of 20 - 30mA are available. The drive current is fixed, with a ±6% tolerance over a VOUT range of 4.0 - 15V. Separate enable pins for each channel allow for PWM dimming, 3-step linear dimming, or individual disconnection of faulty LED strings. Over-temperature protection circuitry shuts down all 3 channels when the nominal die temperature reaches 135°C. Normal operation resumes when the die temperature drops by 30°C. The CL330 is available in the 8-Lead SOIC (w/Heat Slug) package and requires a single ceramic bypass capacitor which may be shared among several drivers. Additional Features ±6.0% current accuracy @ 4.0 -15V 90V standoff voltage Separate enable pins for each channel allow for PWM dimming Over-temperature protection 8-Lead SOIC (w/Heat Slug) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel 30mA Linear LED Driver - CL330 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Channel 30mA Linear LED Driver
CL330
3-Channel 30mA Linear LED Driver CL330
The CL330 is designed to drive 3 strings of LEDs at a constant current of 30mA. Other drivers with currents in the range of 20 - 30mA are available. The drive current is fixed, with a ±6% tolerance over a VOUT range of 4.0 - 15V. Separate enable pins for each channel allow for PWM dimming, 3-step linear dimming, or individual disconnection of faulty LED strings. Over-temperature protection circuitry shuts down all 3 channels when the nominal die temperature reaches 135°C. Normal operation resumes when the die temperature drops by 30°C. The CL330 is available in the 8-Lead SOIC (w/Heat Slug) package and requires a single ceramic bypass capacitor which may be shared among several drivers. Additional Features ±6.0% current accuracy @ 4.0 -15V 90V standoff voltage Separate enable pins for each channel allow for PWM dimming Over-temperature protection 8-Lead SOIC (w/Heat Slug) package

The CL330 is designed to drive 3 strings of LEDs at a constant current of 30mA. Other drivers with currents in the range of 20 - 30mA are available. The drive current is fixed, with a ±6% tolerance over a VOUT range of 4.0 - 15V. Separate enable pins for each channel allow for PWM dimming, 3-step linear dimming, or individual disconnection of faulty LED strings. Over-temperature protection circuitry shuts down all 3 channels when the nominal die temperature reaches 135°C. Normal operation resumes when the die temperature drops by 30°C. The CL330 is available in the 8-Lead SOIC (w/Heat Slug) package and requires a single ceramic bypass capacitor which may be shared among several drivers.

Additional Features

  • ±6.0% current accuracy @ 4.0 -15V
  • 90V standoff voltage
  • Separate enable pins for each channel allow for PWM dimming
  • Over-temperature protection
  • 8-Lead SOIC (w/Heat Slug) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number CL330
Product Name 3-Channel 30mA Linear LED Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1255-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
4 suppliers
LED Drivers - 285382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 680 watts
Features Outdoor Rated; RoHS Compliant
View Details
LED Drivers - ICLS8023ZXKLA1-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.5 to 25 volts
View Details
3 suppliers