Microchip Technology, Inc. 3-Channel 25mA Linear LED Driver CL325

Description
The CL325 is designed to drive 3 strings of LEDs at a constant current of 25mA. Other drivers with currents in the range of 20 - 30mA are available. The drive current is fixed, with a ±6% tolerance over a VOUT range of 4.0 - 15V. Separate enable pins for each channel allow for PWM dimming, 3-step linear dimming, or individual disconnection of faulty LED strings. Over-temperature protection circuitry shuts down all 3 channels when the nominal die temperature reaches 135°C. Normal operation resumes when the die temperature drops by 30°C. The CL325 is available in the 8-Lead SOIC (w/heat slug) package and requires a single ceramic bypass capacitor which may be shared among several drivers. Additional Features ±6% current accuracy @ 4.0 -15V 90V standoff voltage Separate enable pins for each channel allow for PWM dimming Over-temperature protection 8-Lead SOIC (w/heat slug) package
Datasheet
Description
The CL325 is designed to drive 3 strings of LEDs at a constant current of 25mA. Other drivers with currents in the range of 20 - 30mA are available. The drive current is fixed, with a ±6% tolerance over a VOUT range of 4.0 - 15V. Separate enable pins for each channel allow for PWM dimming, 3-step linear dimming, or individual disconnection of faulty LED strings. Over-temperature protection circuitry shuts down all 3 channels when the nominal die temperature reaches 135°C. Normal operation resumes when the die temperature drops by 30°C. The CL325 is available in the 8-Lead SOIC (w/heat slug) package and requires a single ceramic bypass capacitor which may be shared among several drivers. Additional Features ±6% current accuracy @ 4.0 -15V 90V standoff voltage Separate enable pins for each channel allow for PWM dimming Over-temperature protection 8-Lead SOIC (w/heat slug) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel 25mA Linear LED Driver - CL325 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Channel 25mA Linear LED Driver
CL325
3-Channel 25mA Linear LED Driver CL325
The CL325 is designed to drive 3 strings of LEDs at a constant current of 25mA. Other drivers with currents in the range of 20 - 30mA are available. The drive current is fixed, with a ±6% tolerance over a VOUT range of 4.0 - 15V. Separate enable pins for each channel allow for PWM dimming, 3-step linear dimming, or individual disconnection of faulty LED strings. Over-temperature protection circuitry shuts down all 3 channels when the nominal die temperature reaches 135°C. Normal operation resumes when the die temperature drops by 30°C. The CL325 is available in the 8-Lead SOIC (w/heat slug) package and requires a single ceramic bypass capacitor which may be shared among several drivers. Additional Features ±6% current accuracy @ 4.0 -15V 90V standoff voltage Separate enable pins for each channel allow for PWM dimming Over-temperature protection 8-Lead SOIC (w/heat slug) package

The CL325 is designed to drive 3 strings of LEDs at a constant current of 25mA. Other drivers with currents in the range of 20 - 30mA are available. The drive current is fixed, with a ±6% tolerance over a VOUT range of 4.0 - 15V. Separate enable pins for each channel allow for PWM dimming, 3-step linear dimming, or individual disconnection of faulty LED strings. Over-temperature protection circuitry shuts down all 3 channels when the nominal die temperature reaches 135°C. Normal operation resumes when the die temperature drops by 30°C. The CL325 is available in the 8-Lead SOIC (w/heat slug) package and requires a single ceramic bypass capacitor which may be shared among several drivers.

Additional Features

  • ±6% current accuracy @ 4.0 -15V
  • 90V standoff voltage
  • Separate enable pins for each channel allow for PWM dimming
  • Over-temperature protection
  • 8-Lead SOIC (w/heat slug) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number CL325
Product Name 3-Channel 25mA Linear LED Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3410YQMF/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 2800 milliamps
View Details
LED Drivers - 697388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 264 volts
Output Voltage 48.2 volts
View Details
LED Drivers - A6260KLJ-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 40 volts
Output Current 350 milliamps
View Details
3 suppliers
LED Drivers - BTS5562EAUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 28 volts
Output Current 24000 milliamps
View Details
3 suppliers