Manufacturer: Microchip Technology
Win Source Part Number: 866772-CL320SG-G
Operating Temperature Range: -40°C ~ 119°C (TJ)
Features: LED Driver IC 3 Output Linear - PWM Dimming 20mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CL320
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CL320SG-GTR, CL320SG-GDKR, CL320SG-GCT, CL320SG-G-ND
IC LED DRVR LIN PWM 20MA 8SOIC Product overview: CL320SG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL320SG-G can be used for catalog matching and distributor lookup.
LED Driver IC 3 Output Linear PWM Dimming 20mA 8-SOIC
LED Driver IC 3 Output Linear PWM Dimming 20mA 8-SOIC
LED Driver IC 3 Output Linear PWM Dimming 20mA 8-SOIC
IC LED DRVR LIN PWM 20MA 8SOIC
IC LED DRIVER LIN DIM 20MA 8SOIC
LED Lighting Drivers 3-CH 20mA LINEAR
LED Lighting Drivers 3-CH 20mA LINEAR
LED DRIVER, CONSTANT CURRENT, NSOIC-8; Device Topology:Constant Current; No. of Outputs:3Outputs; Output Current:20mA; Output Voltage:90V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Voltage Min:6.5V; Input Voltage Max:90V RoHS Compliant: Yes
3-CHANNEL 20MA LINEAR LED DRIVER; Device Topology:Constant Current; No. of Outputs:3Outputs; Output Current:20mA; Output Voltage:90V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Voltage Min:6.5V; Input Voltage Max:90V; RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, NSOIC-8; Device Topology:Constant Current; No. of Outputs:3Outputs; Output Current:20mA; Output Voltage:90V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Voltage Min:6.5V; Input Voltage Max:90V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 866772-CL320SG-G | 137-CL320SG-G | CL320SG-GTR-ND | CL320SG-G | CL320SG-G | 536-CL320SG-G | CL320SG-G | 67X5042 |
| Product Name | PMIC - PMIC - LED Drivers - CL320SG-G | 20MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers 3-CH 20mA LINEAR | LED Lighting Drivers | Led Driver, Constant Current, Nsoic-8; Device Topology Microchip |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Package Type | 8-SOIC | Tape & Reel (TR) | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | |||||
| Input Voltage | 6.5 to 90 volts | 6.5 to 90 volts | 6.5 to 90 volts | 6.5 to 90 volts | 6.5 to 90 volts | |||
| Output Voltage | 4 volts | 4 to 90 volts | 4 to 90 volts | 90 volts |