Manufacturer: Microchip Technology
Win Source Part Number: 866731-CL25N3-G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output Linear Constant Current - Dimming 25mA TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Family Name: CL25
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LED DRIVER LINEAR 25MA TO92-3 Product overview: CL25N3-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL25N3-G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Constant Current Dimming 25mA TO-92-3
LED DRIVER, CONSTANT CURRENT, TO-92-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:TO-92; No. of Pins:3Pins; Input Voltage Min:5V; Input Voltage Max:90V; MSL:- RoHS Compliant: Yes
IC LED DRIVER 90V .025A TO92-3
IC LED DRIVER LINEAR 25MA TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 866731-CL25N3-G | 137-CL25N3-G | CL25N3-G-ND | 67X5040 | CL25N3-G | CL25N3-G |
| Product Name | PMIC - PMIC - LED Drivers - CL25N3-G | 25MA LED Driver IC | LED Drivers | Led Driver, Constant Current, To-92-3; Device Topology Microchip | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Constant Current | Constant Current | ||||
| Package Type | TO-92-3 | Bag | ||||
| Input Voltage | 5 to 90 volts | 5 to 90 volts | 5 to 90 volts | 5 to 90 volts |