Microchip Technology, Inc. Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip CL220K4-G

Description
LED DRIVER, CONSTANT CURRENT, TO-252AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:220V; Driver Case Style:TO-252AA; No. of Pins:3Pins; Input Voltage Min:5V; Switching Frequency:-RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, CONSTANT CURRENT, TO-252AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:220V; Driver Case Style:TO-252AA; No. of Pins:3Pins; Input Voltage Min:5V; Switching Frequency:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip - 67X5038 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip
67X5038
Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip 67X5038
LED DRIVER, CONSTANT CURRENT, TO-252AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:220V; Driver Case Style:TO-252AA; No. of Pins:3Pins; Input Voltage Min:5V; Switching Frequency:-RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, TO-252AA-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:220V; Driver Case Style:TO-252AA; No. of Pins:3Pins; Input Voltage Min:5V; Switching Frequency:-RoHS Compliant: Yes

Supplier's Site Datasheet
Simple, 220V, 20Ma, Temperature-Compensa; Device Topology Microchip - 85X4467 - Newark, An Avnet Company
Chicago, IL, United States
Simple, 220V, 20Ma, Temperature-Compensa; Device Topology Microchip
85X4467
Simple, 220V, 20Ma, Temperature-Compensa; Device Topology Microchip 85X4467
SIMPLE, 220V, 20MA, TEMPERATURE-COMPENSA ; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:220V; Driver Case Style:TO-252AA; No. of Pins:3Pins; Input Voltage Min:5V; Input Voltage RoHS Compliant: Yes

SIMPLE, 220V, 20MA, TEMPERATURE-COMPENSA; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:220V; Driver Case Style:TO-252AA; No. of Pins:3Pins; Input Voltage Min:5V; Input Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 67X5038 85X4467
Product Name Led Driver, Constant Current, To-252Aa-3; Device Topology Microchip Simple, 220V, 20Ma, Temperature-Compensa; Device Topology Microchip
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Constant Current Constant Current
Input Voltage 5 to ? volts 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3501TLX-16/NOPB - Lingto Electronic Limited
Specs
Output Current 400 milliamps
View Details
LED Drivers - 360648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0714 volts
Output Power 10 watts
Features RoHS Compliant
View Details
LM3492 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
8 suppliers