Microchip Technology, Inc. 3.6V Zener Diode CDLL5227B

Description
DIODE ZENER 3.6V DO-213AB Product overview: CDLL5227B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5227B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.6V DO-213AB Product overview: CDLL5227B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5227B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V Zener Diode - 287-CDLL5227B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Zener Diode
287-CDLL5227B
3.6V Zener Diode 287-CDLL5227B
DIODE ZENER 3.6V DO-213AB Product overview: CDLL5227B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5227B can be used for catalog matching and distributor lookup.

DIODE ZENER 3.6V DO-213AB Product overview: CDLL5227B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL5227B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1350729-CDLL5227B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1350729-CDLL5227B
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1350729-CDLL5227B
Win Source Part Number: 1350729-CDLL5227B Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Bulk Standard Package: 1 Tolerance: ±5% Power - Max: 10 mW Current - Reverse Leakage @ Vr: 15 µA @ 1 V Mounting Type: Surface Mount Package / Case: DO-213AB, MELF Supplier Device Package: DO-213AB Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: CDLL5227 RoHS Status: RoHS non-compliant Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Voltage - Zener (Nom) (Vz): 3.6 V Impedance (Max) (Zzt): 24 Ohms

Win Source Part Number: 1350729-CDLL5227B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Power - Max: 10 mW
Current - Reverse Leakage @ Vr: 15 µA @ 1 V
Mounting Type: Surface Mount
Package / Case: DO-213AB, MELF
Supplier Device Package: DO-213AB
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: CDLL5227
RoHS Status: RoHS non-compliant
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 24 Ohms

Buy Now Datasheet
Single Zener Diodes - CDLL5227B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDLL5227B-ND
Single Zener Diodes CDLL5227B-ND
Zener Diode 3.6V 10mW ±5% Surface Mount DO-213AB

Zener Diode 3.6V 10mW ±5% Surface Mount DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDLL5227B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDLL5227B
Discrete Semiconductor Products - Diodes - Zener CDLL5227B
DIODE ZENER 3.6V DO-213AB

DIODE ZENER 3.6V DO-213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-CDLL5227B 1350729-CDLL5227B CDLL5227B-ND CDLL5227B
Product Name 3.6V Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AB, MELF DO-213AB
VZ 3.6 volts 3.6 volts 3.6 volts
ZZT 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data