Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors CD5300

Description
DIODE CUR REG 100V 1.43MA
Description
DIODE CUR REG 100V 1.43MA

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
CD5300
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors CD5300
DIODE CUR REG 100V 1.43MA

DIODE CUR REG 100V 1.43MA

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number CD5300
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details