Microchip Technology, Inc. 100V 264UA Bipolar Transistor CD5284

Description
DIODE CUR REG 100V 264UA Product overview: CD5284 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 264UA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 264UA, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-CD5284 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE CUR REG 100V 264UA Product overview: CD5284 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 264UA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 264UA, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-CD5284 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 264UA Bipolar Transistor - 1164-CD5284 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 264UA Bipolar Transistor
1164-CD5284
100V 264UA Bipolar Transistor 1164-CD5284
DIODE CUR REG 100V 264UA Product overview: CD5284 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 264UA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 264UA, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-CD5284 can be used for catalog matching and distributor lookup.

DIODE CUR REG 100V 264UA Product overview: CD5284 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 264UA. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 264UA, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-CD5284 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - 1054870-CD5284 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
1054870-CD5284
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors 1054870-CD5284
Win Source Part Number: 1054870-CD5284 Category: Discrete Semiconductor Products>Current Regulation - Diodes, Transistors Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8541.10.0040 Mfr: Microchip Technology Other Names: 150-CD5284 Voltage - Anode - Cathode (Vak)(Max): 100V Regulator Current (Max): 264µA Voltage - Limiting (Max): 1V

Win Source Part Number: 1054870-CD5284
Category: Discrete Semiconductor Products>Current Regulation - Diodes, Transistors
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8541.10.0040
Mfr: Microchip Technology
Other Names: 150-CD5284
Voltage - Anode - Cathode (Vak)(Max): 100V
Regulator Current (Max): 264µA
Voltage - Limiting (Max): 1V

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
CD5284
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors CD5284
DIODE CUR REG 100V 264UA

DIODE CUR REG 100V 264UA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 1164-CD5284 1054870-CD5284 CD5284
Product Name 100V 264UA Bipolar Transistor Discrete Semiconductor Products - Current Regulation - Diodes, Transistors Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 1219469 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
650V IGBT Transistor - 279-AIGW50N65F5XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 270 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
7 suppliers